TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2E222J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2E222J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2E222J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2E222J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15244-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15244-6-ND
Ceramic Capacitors 445-15244-6-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15244-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15244-2-ND
Ceramic Capacitors 445-15244-2-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15244-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15244-1-ND
Ceramic Capacitors 445-15244-1-ND
2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2200pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk - 68AC4943 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
68AC4943
Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk 68AC4943
CAP, 2200PF, 250V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 2200PF, 250V, 5%, C0G/NP0, 0603; Capacitance:2200pF; Voltage Rating:250V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2E222J080AA 445-15244-6-ND 445-15244-2-ND 68AC4943
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 250V, 5%, C0G/np0, 0603; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details