TDK U.S.A. Corporation Ceramic Capacitors C1608C0G2A822K080AC

Description
8200pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172664-2-ND
Ceramic Capacitors 445-172664-2-ND
8200pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172664-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172664-6-ND
Ceramic Capacitors 445-172664-6-ND
8200pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172664-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172664-1-ND
Ceramic Capacitors 445-172664-1-ND
8200pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8200pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 87X5057 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
87X5057
Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 87X5057
MLCC,0603,C0G,100V,8 .2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,C0G,100V,8.2nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-172664-2-ND 445-172664-6-ND 87X5057
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0603,c0G,100V,8.2Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 336SVL050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers