TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A681J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A681J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A681J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A681J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1314738-C1608C0G2A681J080AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314738-C1608C0G2A681J080AA
Capacitors - Ceramic Capacitors 1314738-C1608C0G2A681J080AA
Win Source Part Number: 1314738-C1608C0G2A68 1J080AA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1314738-C1608C0G2A681J080AA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Capacitance: 680 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now
Ceramic Capacitors - 445-2311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2311-2-ND
Ceramic Capacitors 445-2311-2-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2311-1-ND
Ceramic Capacitors 445-2311-1-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2311-6-ND
Ceramic Capacitors 445-2311-6-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 100V Capacitor
60-C1608C0G2A681J080AA
680PF 100V Capacitor 60-C1608C0G2A681J080AA
CAP CER 680PF 100V C0G 0603 Product overview: C1608C0G2A681J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G2A681J080 AA can be used for catalog matching and distributor lookup.

CAP CER 680PF 100V C0G 0603 Product overview: C1608C0G2A681J080AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1608C0G2A681J080AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3573 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3573
Ceramic Capacitor 6800Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3573
CERAMIC CAPACITOR 6800PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1562 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1562
Cap, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1562
CAP, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A681J080AA 1314738-C1608C0G2A681J080AA 445-2311-2-ND 445-2311-6-ND 60-C1608C0G2A681J080AA 87R3573 78AH1562
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 680PF 100V Capacitor Ceramic Capacitor 6800Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk Cap, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-380LX123M050K452 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers