TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1608C0G2A122J080AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1608C0G2A122J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1608C0G2A122J080AA
Multilayer Ceramic Chip Capacitor C1608C0G2A122J080AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2313-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2313-2-ND
Ceramic Capacitors 445-2313-2-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2313-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2313-6-ND
Ceramic Capacitors 445-2313-6-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2313-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2313-1-ND
Ceramic Capacitors 445-2313-1-ND
1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1608C0G2A122J080AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1608C0G2A122J080AA
Ceramic Capacitors C1608C0G2A122J080AA
CAP CER 1200PF 100V C0G 0603

CAP CER 1200PF 100V C0G 0603

Supplier's Site Datasheet
Ceramic Capacitor 1200Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 87R3564 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
87R3564
Ceramic Capacitor 1200Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 87R3564
CERAMIC CAPACITOR 1200PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 78AH1551 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
78AH1551
Cap, 1200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 78AH1551
CAP, 1200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1200PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1608C0G2A122J080AA 445-2313-2-ND 445-2313-6-ND C1608C0G2A122J080AA 87R3564 78AH1551
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1200Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Tdk Cap, 1200Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0012 microF 0.0012 microF 0.0012 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers