TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk C1608C0G1H150J080AA.

Description
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk - 25AC8484 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
25AC8484
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk 25AC8484
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0603, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8484
Product Name Ceramic Capacitor 15Pf 50V, C0G, 5%, 0603, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details