TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X8R1H152K050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X8R1H152K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X8R1H152K050BA
Multilayer Ceramic Chip Capacitor C1005X8R1H152K050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3417-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3417-1-ND
Ceramic Capacitors 445-3417-1-ND
1500pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3417-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3417-2-ND
Ceramic Capacitors 445-3417-2-ND
1500pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3417-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3417-6-ND
Ceramic Capacitors 445-3417-6-ND
1500pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

1500pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 1500Pf, 50V, X8R, 10%, 0402; Capacitance Tdk - 87R3407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 50V, X8R, 10%, 0402; Capacitance Tdk
87R3407
Capacitor Ceramic 1500Pf, 50V, X8R, 10%, 0402; Capacitance Tdk 87R3407
CAPACITOR CERAMIC 1500PF, 50V, X8R, 10%, 0402; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF, 50V, X8R, 10%, 0402; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X8R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X8R1H152K050BA 445-3417-1-ND 445-3417-6-ND 87R3407
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1500Pf, 50V, X8R, 10%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers