TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X8R1H151K050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X8R1H151K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X8R1H151K050BA
Multilayer Ceramic Chip Capacitor C1005X8R1H151K050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-3416-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3416-2-ND
Ceramic Capacitors 445-3416-2-ND
150pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

150pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3416-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3416-6-ND
Ceramic Capacitors 445-3416-6-ND
150pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

150pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-3416-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3416-1-ND
Ceramic Capacitors 445-3416-1-ND
150pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

150pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005X8R1H151K050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X8R1H151K050BA
Ceramic Capacitors C1005X8R1H151K050BA
CAP CER 150PF 50V X8R 0402

CAP CER 150PF 50V X8R 0402

Supplier's Site Datasheet
Capacitor Ceramic, 150Pf, 50V, X8R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 50V, X8R, 10%, 0402, Full Reel; Capacitance Tdk
87R3406
Capacitor Ceramic, 150Pf, 50V, X8R, 10%, 0402, Full Reel; Capacitance Tdk 87R3406
CAPACITOR CERAMIC, 150PF, 50V, X8R, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 150PF, 50V, X8R, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X8R1H151K050BA 445-3416-2-ND 445-3416-6-ND C1005X8R1H151K050BA 87R3406
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 150Pf, 50V, X8R, 10%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers