TDK Corporation Multilayer Ceramic Chip Capacitor C1005X7S1A225K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7S1A225K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7S1A225K050BC
Multilayer Ceramic Chip Capacitor C1005X7S1A225K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156436 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156436
MLCCs - Multilayer Ceramic Capacitors 9156436
TDK C1005X7S1A225K050BC

TDK C1005X7S1A225K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156436P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156436P
MLCCs - Multilayer Ceramic Capacitors 9156436P
TDK C1005X7S1A225K050BC

TDK C1005X7S1A225K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110291 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110291
MLCCs - Multilayer Ceramic Capacitors 1110291
TDK C1005X7S1A225K050BC

TDK C1005X7S1A225K050BC

Supplier's Site
Ceramic Capacitors - 445-9097-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9097-2-ND
Ceramic Capacitors 445-9097-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9097-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9097-1-ND
Ceramic Capacitors 445-9097-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9097-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9097-6-ND
Ceramic Capacitors 445-9097-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-C1005X7S1A225K050BC
2.2UF 10V Capacitor 60-C1005X7S1A225K050BC
CAP CER 2.2UF 10V X7S 0402 Product overview: C1005X7S1A225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7S1A225K050 BC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7S 0402 Product overview: C1005X7S1A225K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7S1A225K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7S1A225K050BC - 914224-C1005X7S1A225K050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X7S1A225K050BC
914224-C1005X7S1A225K050BC
Ceramic Capacitors - C1005X7S1A225K050BC 914224-C1005X7S1A225K050BC
Manufacturer: TDK Corporation Win Source Part Number: 914224-C1005X7S1A225 K050BC Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: C1005X7S1A225KT000E, 445-9097-2, C1005X7S1A225K, 445-9097-1, 445-9097-6

Manufacturer: TDK Corporation
Win Source Part Number: 914224-C1005X7S1A225K050BC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: C1005X7S1A225KT000E, 445-9097-2, C1005X7S1A225K, 445-9097-1, 445-9097-6

Buy Now
Ceramic Capacitors - C1005X7S1A225K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7S1A225K050BC
Ceramic Capacitors C1005X7S1A225K050BC
CAP CER 2.2UF 10V X7S 0402

CAP CER 2.2UF 10V X7S 0402

Supplier's Site Datasheet
Cap, 2.2Μf, 10V, 10%, X7S, 0402; Capacitance Tdk - 79Y4242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 10%, X7S, 0402; Capacitance Tdk
79Y4242
Cap, 2.2Μf, 10V, 10%, X7S, 0402; Capacitance Tdk 79Y4242
CAP, 2.2µF, 10V, 10%, X7S, 0402; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 10V, 10%, X7S, 0402; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7S1A225K050BC 9156436 9156436P 445-9097-2-ND 445-9097-6-ND 60-C1005X7S1A225K050BC 914224-C1005X7S1A225K050BC C1005X7S1A225K050BC 79Y4242
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors - C1005X7S1A225K050BC Ceramic Capacitors Cap, 2.2Μf, 10V, 10%, X7S, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details