General (Up to 50V)
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
1µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
CAP CER 1UF 10V X7S 0402 Product overview: C1005X7S1A105K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7S1A105K050
CAP CER 1UF 10V X7S 0402
CERAMIC CAPACITOR, 1UF, 10V, X7S, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Case Size:0402RoHS Compliant: Yes
CAP, 1µF, 10V, 10%, X7S, 0402; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X7S1A105K050BC | 445-9116-2-ND | 445-9116-6-ND | 60-C1005X7S1A105K050BC | C1005X7S1A105K050BC | 07W9147 | 94Y9994 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 1UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitor, 1Uf, 10V, X7S, 10%, 0402, Full Reel; Capacitance Tdk | Cap, 1Μf, 10V, 10%, X7S, 0402; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |