TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X7R1C103K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X7R1C103K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X7R1C103K050BA
Multilayer Ceramic Chip Capacitor C1005X7R1C103K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1005X7R1C103K050BA - 914218-C1005X7R1C103K050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X7R1C103K050BA
914218-C1005X7R1C103K050BA
Ceramic Capacitors - C1005X7R1C103K050BA 914218-C1005X7R1C103K050BA
Manufacturer: TDK Corporation Win Source Part Number: 914218-C1005X7R1C103 K050BA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-1262-6, C1005X7R1C103KT, 445-1262-2, 445-1262-1, C1005X7R1C103K-ND, C1005X7R1C103K, C1005X7R1C103KT000F, C1005X7R1C103KT-ND

Manufacturer: TDK Corporation
Win Source Part Number: 914218-C1005X7R1C103K050BA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-1262-6, C1005X7R1C103KT, 445-1262-2, 445-1262-1, C1005X7R1C103K-ND, C1005X7R1C103K, C1005X7R1C103KT000F, C1005X7R1C103KT-ND

Buy Now
Ceramic Capacitors - 445-1262-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1262-6-ND
Ceramic Capacitors 445-1262-6-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1262-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1262-1-ND
Ceramic Capacitors 445-1262-1-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1262-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1262-2-ND
Ceramic Capacitors 445-1262-2-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 16V Capacitor
60-C1005X7R1C103K050BA
10000PF 16V Capacitor 60-C1005X7R1C103K050BA
CAP CER 10000PF 16V X7R 0402 Product overview: C1005X7R1C103K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1C103K050 BA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 16V X7R 0402 Product overview: C1005X7R1C103K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X7R1C103K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005X7R1C103K050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X7R1C103K050BA
Ceramic Capacitors C1005X7R1C103K050BA
CAP CER 10000PF 16V X7R 0402

CAP CER 10000PF 16V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3327 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Tdk
87R3327
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Tdk 87R3327
CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402; Capacitance Tdk - 90R7597 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402; Capacitance Tdk
90R7597
Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402; Capacitance Tdk 90R7597
CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 10%, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X7R1C103K050BA 914218-C1005X7R1C103K050BA 445-1262-6-ND 445-1262-1-ND 60-C1005X7R1C103K050BA C1005X7R1C103K050BA 87R3327 90R7597
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1005X7R1C103K050BA Ceramic Capacitors Ceramic Capacitors 10000PF 16V Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Tdk Ceramic Capacitor 0.01Uf, 16V, X7R, 10%, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M080H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers