General (Up to 50V)
0.22µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
0.22µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 0.22UF 10V X7R 0402
CERAMIC CAPACITOR, 0.22UF, 10V, X7R, 0402; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 0.22UF, 10V, X7R, 0402, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005X7R1A224M050BB | 445-5939-2-ND | 445-5939-6-ND | C1005X7R1A224M050BB | 04X3223 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 0.22Uf, 10V, X7R, 0402; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |