TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R1V225M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1V225M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1V225M050BC
Multilayer Ceramic Chip Capacitor C1005X5R1V225M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
2.2UF 35V Capacitor
60-C1005X5R1V225M050BC
2.2UF 35V Capacitor 60-C1005X5R1V225M050BC
CAP CER 2.2UF 35V X5R 0402 Product overview: C1005X5R1V225M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1V225M050 BC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 35V X5R 0402 Product overview: C1005X5R1V225M050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1V225M050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9056-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9056-1-ND
Ceramic Capacitors 445-9056-1-ND
2.2µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9056-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9056-6-ND
Ceramic Capacitors 445-9056-6-ND
2.2µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9056-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9056-2-ND
Ceramic Capacitors 445-9056-2-ND
2.2µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 35V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 35V, X5R, 20%, 0402, Full Reel; Capacitance Tdk - 07W9134 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 35V, X5R, 20%, 0402, Full Reel; Capacitance Tdk
07W9134
Ceramic Capacitor, 2.2Uf, 35V, X5R, 20%, 0402, Full Reel; Capacitance Tdk 07W9134
CERAMIC CAPACITOR, 2.2UF, 35V, X5R, 20%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 35V, X5R, 20%, 0402, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R1V225M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1V225M050BC
Ceramic Capacitors C1005X5R1V225M050BC
CAP CER 2.2UF 35V X5R 0402

CAP CER 2.2UF 35V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1V225M050BC 60-C1005X5R1V225M050BC 445-9056-1-ND 445-9056-6-ND 07W9134 C1005X5R1V225M050BC
Product Name Multilayer Ceramic Chip Capacitor 2.2UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 35V, X5R, 20%, 0402, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers