TDK Corporation Multilayer Ceramic Chip Capacitor C1005X5R1E105K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1E105K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1E105K050BC
Multilayer Ceramic Chip Capacitor C1005X5R1E105K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
1UF 25V Capacitor
60-C1005X5R1E105K050BC
1UF 25V Capacitor 60-C1005X5R1E105K050BC
CAP CER 1UF 25V X5R 0402 Product overview: C1005X5R1E105K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1E105K050 BC can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X5R 0402 Product overview: C1005X5R1E105K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005X5R1E105K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427275 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427275
MLCCs - Multilayer Ceramic Capacitors 2427275
TDK C1005X5R1E105K050BC

TDK C1005X5R1E105K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427276 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427276
MLCCs - Multilayer Ceramic Capacitors 2427276
TDK C1005X5R1E105K050BC

TDK C1005X5R1E105K050BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427276P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427276P
MLCCs - Multilayer Ceramic Capacitors 2427276P
TDK C1005X5R1E105K050BC

TDK C1005X5R1E105K050BC

Supplier's Site
Ceramic Capacitors - C1005X5R1E105K050BC - 914213-C1005X5R1E105K050BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005X5R1E105K050BC
914213-C1005X5R1E105K050BC
Ceramic Capacitors - C1005X5R1E105K050BC 914213-C1005X5R1E105K050BC
Manufacturer: TDK Corporation Win Source Part Number: 914213-C1005X5R1E105 K050BC Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-9066-6, Q9271235A, 445-9066-1, C1005X5R1E105KT000E, 445-9066-2, C1005X5R1E105K

Manufacturer: TDK Corporation
Win Source Part Number: 914213-C1005X5R1E105K050BC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-9066-6, Q9271235A, 445-9066-1, C1005X5R1E105KT000E, 445-9066-2, C1005X5R1E105K

Buy Now
Ceramic Capacitors - 445-9066-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9066-6-ND
Ceramic Capacitors 445-9066-6-ND
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9066-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9066-2-ND
Ceramic Capacitors 445-9066-2-ND
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9066-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9066-1-ND
Ceramic Capacitors 445-9066-1-ND
1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 1 Uf, 10%, X5R, 25 V, 0402[1005 Metric] Rohs Compliant Tdk - 05X9838 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 1 Uf, 10%, X5R, 25 V, 0402[1005 Metric] Rohs Compliant Tdk
05X9838
Multilayer Ceramic Capacitor, C Series, 1 Uf, 10%, X5R, 25 V, 0402[1005 Metric] Rohs Compliant Tdk 05X9838
Multilayer Ceramic Capacitor, C Series, 1 UF, 10%, X5R, 25 V, 0402[1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 1 UF, 10%, X5R, 25 V, 0402[1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Tdk - 79Y4198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Tdk
79Y4198
Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Tdk 79Y4198
CAP, 1µF, 25V, 10%, X5R, 0402; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X5R, 0402; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005X5R1E105K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005X5R1E105K050BC
Ceramic Capacitors C1005X5R1E105K050BC
CAP CER 1UF 25V X5R 0402

CAP CER 1UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1E105K050BC 60-C1005X5R1E105K050BC 2427275 914213-C1005X5R1E105K050BC 445-9066-6-ND 445-9066-2-ND 05X9838 79Y4198 C1005X5R1E105K050BC
Product Name Multilayer Ceramic Chip Capacitor 1UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C1005X5R1E105K050BC Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 1 Uf, 10%, X5R, 25 V, 0402[1005 Metric] Rohs Compliant Tdk Cap, 1Μf, 25V, 10%, X5R, 0402; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details