TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005X5R1C473K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005X5R1C473K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005X5R1C473K050BA
Multilayer Ceramic Chip Capacitor C1005X5R1C473K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4966-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4966-1-ND
Ceramic Capacitors 445-4966-1-ND
0.047µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4966-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4966-2-ND
Ceramic Capacitors 445-4966-2-ND
0.047µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4966-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4966-6-ND
Ceramic Capacitors 445-4966-6-ND
0.047µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.047Uf 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk - 87R3285 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
87R3285
Capacitor Ceramic 0.047Uf 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk 87R3285
CAPACITOR CERAMIC 0.047UF 16V, X5R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 16V, X5R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.047Uf, 16V, X5R, 0402; Capacitance Tdk - 04X3215 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.047Uf, 16V, X5R, 0402; Capacitance Tdk
04X3215
Ceramic Capacitor, 0.047Uf, 16V, X5R, 0402; Capacitance Tdk 04X3215
CERAMIC CAPACITOR, 0.047UF, 16V, X5R, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.047UF, 16V, X5R, 0402; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005X5R1C473K050BA 445-4966-1-ND 445-4966-6-ND 87R3285
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 16V, X5R, 10%, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F631 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0022 microF
View Details
2 suppliers