TDK U.S.A. Corporation Ceramic Capacitors C1005CH2A561K050BC

Description
560pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005CH2A561K050BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1005CH2A561K050BC-ND
Ceramic Capacitors C1005CH2A561K050BC-ND
560pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

560pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1005CH2A561K050BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005CH2A561K050BC
Capacitors - Ceramic Capacitors C1005CH2A561K050BC
CAP CER 560PF 100V CH 0402

CAP CER 560PF 100V CH 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1005CH2A561K050BC-ND C1005CH2A561K050BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers