TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G2A471J050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G2A471J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G2A471J050BA
Multilayer Ceramic Chip Capacitor C1005C0G2A471J050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1026164-C1005C0G2A471J050BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1026164-C1005C0G2A471J050BA
Capacitors - Ceramic Capacitors 1026164-C1005C0G2A471J050BA
Win Source Part Number: 1026164-C1005C0G2A47 1J050BA Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C471J3GACTU; CGA2B2C0G2A471J050BA ; GCM1555C1H471JA16D; GRM1555C1H471JA01D; CGA2B2C0G1H471J050BA ; CL05C471JB5NNNC; GRM1555C1H471JA01JC1 005C0G2A471J050BA.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C1005C0G2A471JT000F, 445-15206-1,445-1520 6-2,445-15206-6

Win Source Part Number: 1026164-C1005C0G2A471J050BA
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C471J3GACTU; CGA2B2C0G2A471J050BA; GCM1555C1H471JA16D; GRM1555C1H471JA01D; CGA2B2C0G1H471J050BA; CL05C471JB5NNNC; GRM1555C1H471JA01JC1005C0G2A471J050BA.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C1005C0G2A471JT000F,445-15206-1,445-15206-2,445-15206-6

Buy Now
Singapore, Singapore
470PF 100V Capacitor
60-C1005C0G2A471J050BA
470PF 100V Capacitor 60-C1005C0G2A471J050BA
CAP CER 470PF 100V C0G 0402 Product overview: C1005C0G2A471J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G2A471J050 BA can be used for catalog matching and distributor lookup.

CAP CER 470PF 100V C0G 0402 Product overview: C1005C0G2A471J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G2A471J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-15206-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15206-2-ND
Ceramic Capacitors 445-15206-2-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15206-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15206-6-ND
Ceramic Capacitors 445-15206-6-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15206-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15206-1-ND
Ceramic Capacitors 445-15206-1-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4864
Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4864
CAP, 470PF, 100V, 5%, C0G/NP0, 0402; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 470PF, 100V, 5%, C0G/NP0, 0402; Capacitance:470pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G2A471J050BA 1026164-C1005C0G2A471J050BA 60-C1005C0G2A471J050BA 445-15206-2-ND 445-15206-6-ND 68AC4864
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 470PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers