TDK U.S.A. Corporation 8.2PF 50V Capacitor C1005C0G1H8R2C

Description
CAP CER 8.2PF 50V C0G 0402 Product overview: C1005C0G1H8R2C from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H8R2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 8.2PF 50V C0G 0402 Product overview: C1005C0G1H8R2C from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H8R2C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2PF 50V Capacitor
60-C1005C0G1H8R2C
8.2PF 50V Capacitor 60-C1005C0G1H8R2C
CAP CER 8.2PF 50V C0G 0402 Product overview: C1005C0G1H8R2C from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H8R2C can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 50V C0G 0402 Product overview: C1005C0G1H8R2C from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H8R2C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1005C0G1H8R2C - 865424-C1005C0G1H8R2C - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005C0G1H8R2C
865424-C1005C0G1H8R2C
Ceramic Capacitors - C1005C0G1H8R2C 865424-C1005C0G1H8R2C
Manufacturer: TDK Corporation Win Source Part Number: 865424-C1005C0G1H8R2 C Series: C Operating Temperature Range: -55°C ~ 125°C Features: 8.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1005COG1H8R2C, C1005C0G1H8R2CT000F, 445-4892-6, 445-4892-1, 445-4892-2

Manufacturer: TDK Corporation
Win Source Part Number: 865424-C1005C0G1H8R2C
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 8.2 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1005COG1H8R2C, C1005C0G1H8R2CT000F, 445-4892-6, 445-4892-1, 445-4892-2

Buy Now Datasheet
Ceramic Capacitors - 445-4892-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4892-2-ND
Ceramic Capacitors 445-4892-2-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005C0G1H8R2C - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1H8R2C
Ceramic Capacitors C1005C0G1H8R2C
CAP CER 8.2PF 50V C0G 0402

CAP CER 8.2PF 50V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-C1005C0G1H8R2C 865424-C1005C0G1H8R2C 445-4892-2-ND C1005C0G1H8R2C
Product Name 8.2PF 50V Capacitor Ceramic Capacitors - C1005C0G1H8R2C Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers