Knowles Ceramic Capacitors D10UX101M2BX

Description
100pF ±20% 25V Ceramic Capacitor UX Nonstandard SMD
Request a Quote Datasheet
Description
100pF ±20% 25V Ceramic Capacitor UX Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1761-1126-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1761-1126-ND
Ceramic Capacitors 1761-1126-ND
100pF ±20% 25V Ceramic Capacitor UX Nonstandard SMD

100pF ±20% 25V Ceramic Capacitor UX Nonstandard SMD

Buy Now Datasheet
Ceramic Capacitors - D10UX101M2BX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D10UX101M2BX
Ceramic Capacitors D10UX101M2BX
CAP CER 100PF 25V UX SMD

CAP CER 100PF 25V UX SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1761-1126-ND D10UX101M2BX
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, SLCC
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details