TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H180J050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H180J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H180J050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H180J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1238-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1238-2-ND
Ceramic Capacitors 445-1238-2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1238-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1238-1-ND
Ceramic Capacitors 445-1238-1-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1238-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1238-6-ND
Ceramic Capacitors 445-1238-6-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
18PF 50V Capacitor
60-C1005C0G1H180J050BA
18PF 50V Capacitor 60-C1005C0G1H180J050BA
CAP CER 18PF 50V C0G 0402 Product overview: C1005C0G1H180J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H180J050 BA can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G 0402 Product overview: C1005C0G1H180J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H180J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1169840-C1005C0G1H180J050BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1169840-C1005C0G1H180J050BA
Capacitors - Ceramic Capacitors 1169840-C1005C0G1H180J050BA
Win Source Part Number: 1169840-C1005C0G1H18 0J050BA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 18 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C1005C0G1H180J(050BA ); C1005C0G1H180J050BA. ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C1005C0G1H180J-ND,Q3 426732Z,C1005C0G1H18 0J,C1005C0G1H180JT00 0F,445-1238-6,C1005C 0G1H180JT,C1005COG1H 180J,445-1238-1,445- 1238-2,C1005C0G1H180 JT-ND Product Status: Not For New Designs

Win Source Part Number: 1169840-C1005C0G1H180J050BA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 18 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C1005C0G1H180J(050BA); C1005C0G1H180J050BA.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C1005C0G1H180J-ND,Q3426732Z,C1005C0G1H180J,C1005C0G1H180JT000F,445-1238-6,C1005C0G1H180JT,C1005COG1H180J,445-1238-1,445-1238-2,C1005C0G1H180JT-ND
Product Status: Not For New Designs

Buy Now
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk - 72W1717 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk
72W1717
Ceramic Capacitor 18Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk 72W1717
CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:18pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1005C0G1H180J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G1H180J050BA
Ceramic Capacitors C1005C0G1H180J050BA
CAP CER 18PF 50V C0G 0402

CAP CER 18PF 50V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H180J050BA 445-1238-2-ND 445-1238-6-ND 60-C1005C0G1H180J050BA 1169840-C1005C0G1H180J050BA 72W1717 C1005C0G1H180J050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 18PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 18Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers