Tight Tolerance
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
15pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
MLCC,0402,C0G,50V,15
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C1005C0G1H150F050BA | 445-7007-2-ND | 445-7007-6-ND | 51T2566 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,0402,c0G,50V,15Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.50E-5 microF |