TDK Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H020B050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H020B050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H020B050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H020B050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4862-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4862-1-ND
Ceramic Capacitors 445-4862-1-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4862-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4862-2-ND
Ceramic Capacitors 445-4862-2-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4862-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4862-6-ND
Ceramic Capacitors 445-4862-6-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Tdk - 87R3157 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Tdk
87R3157
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Tdk 87R3157
CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.1pF, 0402, FULL REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.1pF, 0402, FULL REEL; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.1Pf, 0402; Capacitance Tdk - 91R0015 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.1Pf, 0402; Capacitance Tdk
91R0015
Ceramic Capacitor 2Pf 50V, C0G/np0, 0.1Pf, 0402; Capacitance Tdk 91R0015
CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.1pF, 0402; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2PF 50V, C0G/NP0, 0.1pF, 0402; Capacitance:2pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H020B050BA 445-4862-1-ND 445-4862-6-ND 87R3157
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2Pf 50V, C0G/np0, 0.1Pf, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-6 microF 2.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details