TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0816X7R1C104M050AC

Description
Low ESL Reverse Geometry
Request a Quote Datasheet
Description
Low ESL Reverse Geometry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0816X7R1C104M050AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0816X7R1C104M050AC
Multilayer Ceramic Chip Capacitor C0816X7R1C104M050AC
Low ESL Reverse Geometry

Low ESL Reverse Geometry

Supplier's Site
Ceramic Capacitors - 445-13756-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13756-2-ND
Ceramic Capacitors 445-13756-2-ND
0.1µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

0.1µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0816X7R1C104M050AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0816X7R1C104M050AC
Ceramic Capacitors C0816X7R1C104M050AC
CAP CER 0.1UF 16V X7R 0306

CAP CER 0.1UF 16V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0816X7R1C104M050AC 445-13756-2-ND C0816X7R1C104M050AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Bypass Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R224K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details