TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603X7S0G224M030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X7S0G224M030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X7S0G224M030BC
Multilayer Ceramic Chip Capacitor C0603X7S0G224M030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.22UF 4V Capacitor
60-C0603X7S0G224M030BC
0.22UF 4V Capacitor 60-C0603X7S0G224M030BC
CAP CER 0.22UF 4V X7S 0201 Product overview: C0603X7S0G224M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X7S0G224M030 BC can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 4V X7S 0201 Product overview: C0603X7S0G224M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X7S0G224M030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-13735-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13735-1-ND
Ceramic Capacitors 445-13735-1-ND
0.22µF ±20% 4V Ceramic Capacitor X7S 0201 (0603 Metric)

0.22µF ±20% 4V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13735-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13735-6-ND
Ceramic Capacitors 445-13735-6-ND
0.22µF ±20% 4V Ceramic Capacitor X7S 0201 (0603 Metric)

0.22µF ±20% 4V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13735-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13735-2-ND
Ceramic Capacitors 445-13735-2-ND
0.22µF ±20% 4V Ceramic Capacitor X7S 0201 (0603 Metric)

0.22µF ±20% 4V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330994-C0603X7S0G224M030BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330994-C0603X7S0G224M030BC
Capacitors - Ceramic Capacitors 1330994-C0603X7S0G224M030BC
Manufacturer: TDK Corporation Win Source Part Number: 1330994-C0603X7S0G22 4M030BC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.22 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7S Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-13735-2,445-1373 5-1,C0603X7S0G224MT0 0NE,445-13735-6 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330994-C0603X7S0G224M030BC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.22 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7S
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-13735-2,445-13735-1,C0603X7S0G224MT00NE,445-13735-6
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X7S0G224M030BC 60-C0603X7S0G224M030BC 445-13735-1-ND 445-13735-6-ND 1330994-C0603X7S0G224M030BC
Product Name Multilayer Ceramic Chip Capacitor 0.22UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers