TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603CH1H070D030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603CH1H070D030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603CH1H070D030BA
Multilayer Ceramic Chip Capacitor C0603CH1H070D030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-10691-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10691-1-ND
Ceramic Capacitors 445-10691-1-ND
7pF ±0.5pF 50V Ceramic Capacitor CH 0201 (0603 Metric)

7pF ±0.5pF 50V Ceramic Capacitor CH 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10691-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10691-2-ND
Ceramic Capacitors 445-10691-2-ND
7pF ±0.5pF 50V Ceramic Capacitor CH 0201 (0603 Metric)

7pF ±0.5pF 50V Ceramic Capacitor CH 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C0603CH1H070D030BA 445-10691-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers