TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E6R8D030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E6R8D030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E6R8D030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E6R8D030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4637-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4637-2-ND
Ceramic Capacitors 445-4637-2-ND
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4637-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4637-1-ND
Ceramic Capacitors 445-4637-1-ND
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 6.8Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk - 90R9963 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6.8Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk
90R9963
Ceramic Capacitor 6.8Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk 90R9963
CERAMIC CAPACITOR 6.8PF 25V, C0G, 0.5pF, 0201; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6.8PF 25V, C0G, 0.5pF, 0201; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 6.8Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk - 87R2945 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6.8Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk
87R2945
Capacitor Ceramic 6.8Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk 87R2945
CAPACITOR CERAMIC 6.8PF 25V, C0G, 0.5pF, 0201; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 6.8PF 25V, C0G, 0.5pF, 0201; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C0603C0G1E6R8D030BA 445-4637-2-ND 90R9963
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 6.8Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers