TDK U.S.A. Corporation Ceramic Capacitors C0510X6S0G105M030BC

Description
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-9114-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9114-6-ND
Ceramic Capacitors 445-9114-6-ND
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9114-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9114-2-ND
Ceramic Capacitors 445-9114-2-ND
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9114-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9114-1-ND
Ceramic Capacitors 445-9114-1-ND
1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-9114-6-ND 445-9114-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details