TDK U.S.A. Corporation Ceramic Capacitors C0510X5R1C474M030BC

Description
0.47µF ±20% 16V Ceramic Capacitor X5R 0204 (0510 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 16V Ceramic Capacitor X5R 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15900-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15900-6-ND
Ceramic Capacitors 445-15900-6-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0204 (0510 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15900-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15900-1-ND
Ceramic Capacitors 445-15900-1-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0204 (0510 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15900-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15900-2-ND
Ceramic Capacitors 445-15900-2-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0204 (0510 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0204 (0510 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-15900-6-ND 445-15900-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details