General (Up to 50V)
470pF ±10% 6.3V Ceramic Capacitor X7R 01005 (0402 Metric)
CAP CER 470PF 6.3V X7R 01005
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C0402X7R0J471K020BC | 445-13573-2-ND | C0402X7R0J471K020BC |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |