TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0402C0G1C6R8D020BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0402C0G1C6R8D020BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0402C0G1C6R8D020BC
Multilayer Ceramic Chip Capacitor C0402C0G1C6R8D020BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5461-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5461-2-ND
Ceramic Capacitors 445-5461-2-ND
6.8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

6.8pF ±0.5pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
6.8PF 16V Capacitor
60-C0402C0G1C6R8D020BC
6.8PF 16V Capacitor 60-C0402C0G1C6R8D020BC
CAP CER 6.8PF 16V C0G 01005 Product overview: C0402C0G1C6R8D020BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C0G1C6R8D020 BC can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 16V C0G 01005 Product overview: C0402C0G1C6R8D020BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C0G1C6R8D020BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1010483-C0402C0G1C6R8D020BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1010483-C0402C0G1C6R8D020BC
Capacitors - Ceramic Capacitors 1010483-C0402C0G1C6R8D020BC
Win Source Part Number: 1010483-C0402C0G1C6R 8D020BC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 20,000 Capacitance: 6.8 pF Tolerance: ±0.5pF Voltage - Rated: 16V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.009" (0.22mm) Mounting Type: Surface Mount, MLCC Package / Case: 01005 (0402 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C0402C0G1C6R8D,445-5 461-6,445-5461-2,445 -5461-1,C0402C0G1C6R 8DT00NN Product Status: Not For New Designs

Win Source Part Number: 1010483-C0402C0G1C6R8D020BC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 20,000
Capacitance: 6.8 pF
Tolerance: ±0.5pF
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.009" (0.22mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 01005 (0402 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C0402C0G1C6R8D,445-5461-6,445-5461-2,445-5461-1,C0402C0G1C6R8DT00NN
Product Status: Not For New Designs

Buy Now
Capacitors - Ceramic Capacitors C0402C0G1C6R8D020BC
CAP CER 6.8PF 16V C0G 01005

CAP CER 6.8PF 16V C0G 01005

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0402C0G1C6R8D020BC 445-5461-2-ND 60-C0402C0G1C6R8D020BC 1010483-C0402C0G1C6R8D020BC C0402C0G1C6R8D020BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 6.8PF 16V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details