TDK Corporation Optical Sensors - Optical Sensors - Photodiodes - BCS5030G1 BCS5030G1

Description
Manufacturer: TDK Corporation Win Source Part Number: 102814-BCS5030G1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 6V Wavelength: 580nm Spectral Range: 350nm to 750nm Current - Dark (Typ): 100pA Active Area: 1.5mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 2012 (5030 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 102814-BCS5030G1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 6V Wavelength: 580nm Spectral Range: 350nm to 750nm Current - Dark (Typ): 100pA Active Area: 1.5mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 2012 (5030 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BCS5030G1 - 102814-BCS5030G1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BCS5030G1
102814-BCS5030G1
Optical Sensors - Optical Sensors - Photodiodes - BCS5030G1 102814-BCS5030G1
Manufacturer: TDK Corporation Win Source Part Number: 102814-BCS5030G1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 6V Wavelength: 580nm Spectral Range: 350nm to 750nm Current - Dark (Typ): 100pA Active Area: 1.5mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Dimension: 2012 (5030 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 102814-BCS5030G1
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - DC Reverse (Vr) (Max): 6V
Wavelength: 580nm
Spectral Range: 350nm to 750nm
Current - Dark (Typ): 100pA
Active Area: 1.5mm2
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Dimension: 2012 (5030 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 102814-BCS5030G1
Product Name Optical Sensors - Optical Sensors - Photodiodes - BCS5030G1
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details