TDK U.S.A. Corporation
Photodiodes
BCS2015A1
Description
Photodiode 580nm
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 580nm
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
445-2592-2-ND |
|
Product Name
|
Photodiodes |
|
Photodiode Spectral Response
|
Visible
|
|
Spectral Response Range
|
350 to 750 nm (3500 to 7500 Å)
|
|
Peak Sensitivity Wavelength
|
580 nm (5800 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Photodiode Type
Avalanche Photodiode
Photodiode Spectral Response
IR
Spectral Response Range
440 to 1100 nm (4400 to 11000 Å)
View Details
Spectral Response Range
940 to 1640 nm (9400 to 16400 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Photodiode Type
PN Photodiode
Photodiode Material
Silicon
View Details