TDK U.S.A. Corporation Fixed Inductors BCL322520RT-470M-D

Description
47µH Shielded Wirewound Inductor 780mA 1.05Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 780mA 1.05Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322520RT-470M-DTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 780mA 1.05Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 780mA 1.05Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-470M-DCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 780mA 1.05Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 780mA 1.05Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-470M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 780mA 1.05Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 780mA 1.05Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 47Uh, Shielded, 1A Tdk - 62AK3697 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 1A Tdk
62AK3697
Power Inductor, 47Uh, Shielded, 1A Tdk 62AK3697
POWER INDUCTOR, 47UH, SHIELDED, 1A

POWER INDUCTOR, 47UH, SHIELDED, 1A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322520RT-470M-DTR-ND 62AK3697
Product Name Fixed Inductors Power Inductor, 47Uh, Shielded, 1A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers