TDK U.S.A. Corporation Fixed Inductors BCL322520RT-150M-D

Description
15µH Shielded Wirewound Inductor 1.47A 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.47A 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322520RT-150M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.47A 320mOhm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 1.47A 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-150M-DTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.47A 320mOhm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 1.47A 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-150M-DCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.47A 320mOhm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 1.47A 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 15Uh, Shielded, 1.67A Tdk - 62AK3691 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 1.67A Tdk
62AK3691
Power Inductor, 15Uh, Shielded, 1.67A Tdk 62AK3691
POWER INDUCTOR, 15UH, SHIELDED, 1.67A

POWER INDUCTOR, 15UH, SHIELDED, 1.67A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322520RT-150M-DDKR-ND 62AK3691
Product Name Fixed Inductors Power Inductor, 15Uh, Shielded, 1.67A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details