TDK U.S.A. Corporation Fixed Inductors BCL322520RT-100M-D

Description
10µH Shielded Wirewound Inductor 1.72A 230mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.72A 230mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322520RT-100M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.72A 230mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 1.72A 230mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-100M-DCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.72A 230mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 1.72A 230mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-100M-DTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.72A 230mOhm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 1.72A 230mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 2.14A Tdk - 62AK3689 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 2.14A Tdk
62AK3689
Power Inductor, 10Uh, Shielded, 2.14A Tdk 62AK3689
POWER INDUCTOR, 10UH, SHIELDED, 2.14A

POWER INDUCTOR, 10UH, SHIELDED, 2.14A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322520RT-100M-DDKR-ND 62AK3689
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 2.14A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details