TDK U.S.A. Corporation Fixed Inductors BCL322515RT-470M-D

Description
47µH Shielded Wirewound Inductor 670mA 1.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 670mA 1.4Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322515RT-470M-DCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 670mA 1.4Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 670mA 1.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-470M-DTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 670mA 1.4Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 670mA 1.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-470M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 670mA 1.4Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 670mA 1.4Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1354034-BCL322515RT-470M-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1354034-BCL322515RT-470M-D
Inductors, Coils, Chokes - Fixed Inductors 1354034-BCL322515RT-470M-D
Win Source Part Number: 1354034-BCL322515RT- 470M-D Category: Inductors, Coils, Chokes - Fixed Inductors Fake Threat In the Open Market: 60 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: BCL Package: Tape & Reel Product Status: Active Package / Case: 1210 (3225 Metric) Supplier Device Package: 3225 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Metal Inductance: 47 µH Current Rating (Amps): 670 mA Current - Saturation (Isat): 570mA Shielding: Shielded DC Resistance (DCR): 1.4Ohm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1354034-BCL322515RT-470M-D
Category: Inductors, Coils, Chokes - Fixed Inductors
Fake Threat In the Open Market: 60 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: BCL
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 3225
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 47 µH
Current Rating (Amps): 670 mA
Current - Saturation (Isat): 570mA
Shielding: Shielded
DC Resistance (DCR): 1.4Ohm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 47UH 670MA 1.4 OHM Inductor and Choke - 71-BCL322515RT-470M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 670MA 1.4 OHM Inductor and Choke
71-BCL322515RT-470M-D
SMD 47UH 670MA 1.4 OHM Inductor and Choke 71-BCL322515RT-470M-D
FIXED IND 47UH 670MA 1.4 OHM SMD Product overview: BCL322515RT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 670MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 670MA, 1.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BCL322515RT-470M- D can be used for catalog matching and distributor lookup.

FIXED IND 47UH 670MA 1.4 OHM SMD Product overview: BCL322515RT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 670MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 670MA, 1.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BCL322515RT-470M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Inductor, 47Uh, 0.67A, 1210 Rohs Compliant Tdk - 28AK6190 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 47Uh, 0.67A, 1210 Rohs Compliant Tdk
28AK6190
Wirewound Inductor, 47Uh, 0.67A, 1210 Rohs Compliant Tdk 28AK6190
WIREWOUND INDUCTOR, 47UH, 0.67A, 1210 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 47UH, 0.67A, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322515RT-470M-DCT-ND 1354034-BCL322515RT-470M-D 71-BCL322515RT-470M-D 28AK6190
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 670MA 1.4 OHM Inductor and Choke Wirewound Inductor, 47Uh, 0.67A, 1210 Rohs Compliant Tdk
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 1.4 ohms 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C121MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details