The B88069X0440S102 is a 2-electrode surge arrester designed for overvoltage protection in AC power lines, consumer electronics, and power supplies. It has a DC spark-over voltage of 2500 V with a tolerance of ±20%, an impulse spark-over voltage of less than 3800 V at 100 V/µs, and an AC withstand voltage of 1250 V for 1 second. The device features low capacitance (<1 pF at 1 MHz), high insulation resistance (>1 GΩ at 100 V DC), and operates from -40 to +125 °C. It is rated for 10 operations at 1 A (50 Hz), 300 operations at 100 A (8/20 µs), and 1 operation at 5 kA (8/20 µs). The arrester weighs approximately 1 gram and is RoHS-compatible. It complies with UL 1449 (E319264) and meets climatic category IEC 60068-1 (40/125/21). The part is packaged in tape with 100 pieces on five stripes.
GDT 2500V 2KA 2 POLE TH Product overview: B88069X0440S102 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2500V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-B88069X0440S102 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-B88069X0440S102 |
| Product Name | 2500V Circuit Protection Fuse |
| Mounting | Through Hole |