EPCOS AG Power Line Filter Modules - B86923L0091S711 B86923L0091S711

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863300-B86923L0091S7 11 Features: EMC/EMI Line Filter AC Package: Bulk Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863300-B86923L0091S7 11 Features: EMC/EMI Line Filter AC Package: Bulk Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - B86923L0091S711 - B86923L0091S711 - Win Source Electronics
Laguna Hills, CA, United States
Power Line Filter Modules - B86923L0091S711
B86923L0091S711
Power Line Filter Modules - B86923L0091S711 B86923L0091S711
Manufacturer: EPCOS (TDK) Win Source Part Number: 863300-B86923L0091S7 11 Features: EMC/EMI Line Filter AC Package: Bulk Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863300-B86923L0091S711
Features: EMC/EMI Line Filter AC
Package: Bulk
Part Status: Obsolete
Categories: Filters
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number B86923L0091S711
Product Name Power Line Filter Modules - B86923L0091S711
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF9090A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.71E6 to 1.98E6 kHz
View Details
Passive GaAs MMIC 5.9 - 8.4 GHz Bandpass Filter - MFBP-00096PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5860 to 8350 MHz
View Details
High Pass Filter - 5o2870430 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1000 to 4000 MHz
View Details