Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
| Shenzhen Xingkerong Technology Co., Ltd | |
|---|---|
| Product Category | Power Transformers |
| Product Number | No.1601418086562 |
| Product Name | H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price |
| Transformer Type | Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers |
| Cooling Method | Air; Fan cooling Natural cooling |
| Mounting | Floor mounted |
| Construction | Laminate |
| Primary Frequency | 50 Hz; 60 Hz |