EPCOS AG Dual SMD 10000uH 10kHz Inductor and Choke B82794C0106N465

Description
Common Mode Chokes Dual 10000uH 10kHz 0.6A 0.7Ohm DCR SMD T/R Product overview: B82794C0106N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 10000uH, 10kHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 10000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C0106N465 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 10000uH 10kHz 0.6A 0.7Ohm DCR SMD T/R Product overview: B82794C0106N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 10000uH, 10kHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 10000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C0106N465 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 10000uH 10kHz Inductor and Choke - 839-B82794C0106N465 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 10000uH 10kHz Inductor and Choke
839-B82794C0106N465
Dual SMD 10000uH 10kHz Inductor and Choke 839-B82794C0106N465
Common Mode Chokes Dual 10000uH 10kHz 0.6A 0.7Ohm DCR SMD T/R Product overview: B82794C0106N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 10000uH, 10kHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 10000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C0106N465 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 10000uH 10kHz 0.6A 0.7Ohm DCR SMD T/R Product overview: B82794C0106N465 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 10000uH, 10kHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 10000uH, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82794C0106N465 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - B82794C0106N465-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82794C0106N465-ND
Common Mode Chokes B82794C0106N465-ND
10mH @ 10kHz 2 Line Common Mode Choke Surface Mount 600mA DCR 700mOhm (Typ)

10mH @ 10kHz 2 Line Common Mode Choke Surface Mount 600mA DCR 700mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82794C0106N465 B82794C0106N465-ND
Product Name Dual SMD 10000uH 10kHz Inductor and Choke Common Mode Chokes
Mounting Option Surface Mount Surface Mount Technology
Technology Data Line/Signal Line
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers