EPCOS AG Bead/Filter/EMI Optimization >> Common Mode Filters B82793S0513N201

Description
51uH@100kHz 140mΩ 2 SMD Common Mode Filters ROHS
Datasheet
Description
51uH@100kHz 140mΩ 2 SMD Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - B82793S0513N201 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
B82793S0513N201
Bead/Filter/EMI Optimization >> Common Mode Filters B82793S0513N201
51uH@100kHz 140mΩ 2 SMD Common Mode Filters ROHS

51uH@100kHz 140mΩ 2 SMD Common Mode Filters ROHS

Supplier's Site Datasheet
Dc Current Rating Epcos - 12P7397 - Newark, An Avnet Company
Chicago, IL, United States
Dc Current Rating Epcos
12P7397
Dc Current Rating Epcos 12P7397
DC Current Rating:800mA; Inductance:51µH; Product Range:B82793S0 Series; Impedance:0.14ohm; Product Length:7.1mm; Product Width:6mm; Product Height:4.8mm; Qualification:AEC-Q2 00; Common Mode Filter Case:7.1mm x 6mm x 4.8mm RoHS Compliant: Yes

DC Current Rating:800mA; Inductance:51µH; Product Range:B82793S0 Series; Impedance:0.14ohm; Product Length:7.1mm; Product Width:6mm; Product Height:4.8mm; Qualification:AEC-Q200; Common Mode Filter Case:7.1mm x 6mm x 4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number B82793S0513N201 12P7397
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Dc Current Rating Epcos
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details