11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 80mOhm (Typ)
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 80mOhm (Typ)
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 80mOhm (Typ)
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021785-B82793C0113N
Packaging: Reel - TR
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 800mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.189" (4.80mm)
Number of Lines: 2
Inductance @ Frequency: 11μH @ 100kHz
DC Resistance (DCR) (Max): 80 mOhm (Typ)
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Horizontal, 4 Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Common Mode Chokes Dual 11uH 440Ohm 100kHz 0.8A 0.08Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82793C0113N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 11uH, 440Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 11uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82793C0113N201 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5774-2-ND | 1021785-B82793C0113N201 | 839-B82793C0113N201 |
| Product Name | Common Mode Chokes | Common Mode Chokes - B82793C0113N201 | Automotive Dual SMD 11uH Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | ||
| DCR | 0.0800 ohms | 0.0800 ohms | |
| Rated DC Current | 800 milliamps | 800 milliamps |