EPCOS AG Choke, Common Mode, 10Mh, 0.5A; Inductance Epcos B82791H2501N001

Description
CHOKE, COMMON MODE, 10MH, 0.5A; Inductance:10mH; Rated Current:500mA; Product Range:B82791H Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes
Description
CHOKE, COMMON MODE, 10MH, 0.5A; Inductance:10mH; Rated Current:500mA; Product Range:B82791H Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Choke, Common Mode, 10mH, 0.5A from EPCOS is designed for suppression of common-mode interferences in electronic applications. It features a rated inductance of 10mH and a maximum rated current of 500mA. The choke is constructed with a ferrite core and is housed in a polycarbonate case, both materials compliant with UL 94 V-0 standards. It is suitable for wave soldering and complies with EN 60938-2 and UL 1283 standards. The choke has approximately 1.5% stray inductance, which aids in symmetrical interference suppression. It is RoHS-compatible, making it suitable for environmentally conscious designs. This component is applicable in electronic ballasts and switch-mode power supplies, making it a versatile choice for engineers looking to mitigate electromagnetic interference in their projects.

Datasheet Summary
Powered by GS/AI

The Choke, Common Mode, 10mH, 0.5A from EPCOS is designed for suppression of common-mode interferences in electronic applications. It features a rated inductance of 10mH and a maximum rated current of 500mA. The choke is constructed with a ferrite core and is housed in a polycarbonate case, both materials compliant with UL 94 V-0 standards. It is suitable for wave soldering and complies with EN 60938-2 and UL 1283 standards. The choke has approximately 1.5% stray inductance, which aids in symmetrical interference suppression. It is RoHS-compatible, making it suitable for environmentally conscious designs. This component is applicable in electronic ballasts and switch-mode power supplies, making it a versatile choice for engineers looking to mitigate electromagnetic interference in their projects.

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 10Mh, 0.5A; Inductance Epcos - 15P1255 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 10Mh, 0.5A; Inductance Epcos
15P1255
Choke, Common Mode, 10Mh, 0.5A; Inductance Epcos 15P1255
CHOKE, COMMON MODE, 10MH, 0.5A; Inductance:10mH; Rated Current:500mA; Product Range:B82791H Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

CHOKE, COMMON MODE, 10MH, 0.5A; Inductance:10mH; Rated Current:500mA; Product Range:B82791H Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:500mA; DC Current Rating:500mA; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 15P1255
Product Name Choke, Common Mode, 10Mh, 0.5A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-138-285-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details