CMC 20MH 2A 2LN TH Product overview: B82734W2202B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734W2202B030 can be used for catalog matching and distributor lookup.
20mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 240mOhm (Typ)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B82734W2202B030 | B82734W2202B030-ND |
| Product Name | 20MH 2A Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Packing Method | Tray | Tray |
| Standards and Certifications | RoHS |