EPCOS AG Common Mode Chokes B82732W2172B030

Description
6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 190mOhm (Typ)
Request a Quote Datasheet
Description
6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 190mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82732W2172B030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82732W2172B030-ND
Common Mode Chokes 495-B82732W2172B030-ND
6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 190mOhm (Typ)

6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 190mOhm (Typ)

Buy Now Datasheet
6.8MH 1.7A Inductor and Choke - 839-B82732W2172B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8MH 1.7A Inductor and Choke
839-B82732W2172B030
6.8MH 1.7A Inductor and Choke 839-B82732W2172B030
CMC 6.8MH 1.7A 2LN TH Product overview: B82732W2172B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 1.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732W2172B030 can be used for catalog matching and distributor lookup.

CMC 6.8MH 1.7A 2LN TH Product overview: B82732W2172B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 1.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732W2172B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82732W2172B030-ND 839-B82732W2172B030
Product Name Common Mode Chokes 6.8MH 1.7A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.1900 ohms
Rated DC Current 1700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details