EPCOS AG Common Mode Chokes B82731T2551A020

Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 550mA DCR 2.2Ohm (Typ)
Request a Quote Datasheet
Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 550mA DCR 2.2Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82731T2551A020-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82731T2551A020-ND
Common Mode Chokes 495-B82731T2551A020-ND
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 550mA DCR 2.2Ohm (Typ)

39mH @ 10kHz 2 Line Common Mode Choke Through Hole 550mA DCR 2.2Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82731T2551A020-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details