EPCOS AG Choke, D Core, 10Mh, 1.1A; Inductance Epcos B82731M2112A030

Description
CHOKE, D CORE, 10MH, 1.1A; Inductance:10mH; Rated Current:1.1A; Product Range:B82731M Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.1A; DC Current Rating:1.1A; DC Resistance Max:0.4ohm; Inductance RoHS Compliant: Yes
Datasheet
Description
CHOKE, D CORE, 10MH, 1.1A; Inductance:10mH; Rated Current:1.1A; Product Range:B82731M Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.1A; DC Current Rating:1.1A; DC Resistance Max:0.4ohm; Inductance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, D Core, 10Mh, 1.1A; Inductance Epcos - 15P1247 - Newark, An Avnet Company
Chicago, IL, United States
Choke, D Core, 10Mh, 1.1A; Inductance Epcos
15P1247
Choke, D Core, 10Mh, 1.1A; Inductance Epcos 15P1247
CHOKE, D CORE, 10MH, 1.1A; Inductance:10mH; Rated Current:1.1A; Product Range:B82731M Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.1A; DC Current Rating:1.1A; DC Resistance Max:0.4ohm; Inductance RoHS Compliant: Yes

CHOKE, D CORE, 10MH, 1.1A; Inductance:10mH; Rated Current:1.1A; Product Range:B82731M Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.1A; DC Current Rating:1.1A; DC Resistance Max:0.4ohm; Inductance RoHS Compliant: Yes

Supplier's Site
Power Line Choke, 10Mh, 1.1A, +50%, -30%; Dc Current Rating Epcos - 06J1336 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Choke, 10Mh, 1.1A, +50%, -30%; Dc Current Rating Epcos
06J1336
Power Line Choke, 10Mh, 1.1A, +50%, -30%; Dc Current Rating Epcos 06J1336
POWER LINE CHOKE, 10MH, 1.1A, +50%, -30%; DC Current Rating:1.1A; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:10mH RoHS Compliant: Yes

POWER LINE CHOKE, 10MH, 1.1A, +50%, -30%; DC Current Rating:1.1A; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:10mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 15P1247
Product Name Choke, D Core, 10Mh, 1.1A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2006L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details