EPCOS AG Power Line Choke, 18Mh, 500Ma, 30%; Inductance Epcos B82721A2501N001

Description
POWER LINE CHOKE, 18MH, 500MA, 30%; Inductance:18mH; DC Current Rating:500mA; Product Range:B82721A Series; Case Dimensions:17.9mm x 17.3mm x 12.6mm RoHS Compliant: Yes
Datasheet
Description
POWER LINE CHOKE, 18MH, 500MA, 30%; Inductance:18mH; DC Current Rating:500mA; Product Range:B82721A Series; Case Dimensions:17.9mm x 17.3mm x 12.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Choke, 18Mh, 500Ma, 30%; Inductance Epcos - 06J1207 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Choke, 18Mh, 500Ma, 30%; Inductance Epcos
06J1207
Power Line Choke, 18Mh, 500Ma, 30%; Inductance Epcos 06J1207
POWER LINE CHOKE, 18MH, 500MA, 30%; Inductance:18mH; DC Current Rating:500mA; Product Range:B82721A Series; Case Dimensions:17.9mm x 17.3mm x 12.6mm RoHS Compliant: Yes

POWER LINE CHOKE, 18MH, 500MA, 30%; Inductance:18mH; DC Current Rating:500mA; Product Range:B82721A Series; Case Dimensions:17.9mm x 17.3mm x 12.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06J1207
Product Name Power Line Choke, 18Mh, 500Ma, 30%; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details