TE Connectivity Power Line Filter Modules 10VB6

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1320-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1320-ND
Power Line Filter Modules CCM1320-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3294 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
52K3294
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity 52K3294
RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1320-ND 52K3294
Product Name Power Line Filter Modules Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 1463425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Wire
Standards and Certifications RoHS
View Details
3-Phase Filters - 1609989-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 30 amps
View Details
2 suppliers