EPCOS AG Fixed Inductors B82615B2202M001

Description
5mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 900mOhm (Typ)
Request a Quote Datasheet
Description
5mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 900mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77078-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77078-ND
Fixed Inductors 495-77078-ND
5mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 900mOhm (Typ)

5mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 900mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77078-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details