FIXED IND 100UH 860MA 320 MOHM
100µH Shielded Wirewound Inductor 860mA 320mOhm Nonstandard
FIXED IND 100UH 860MA 320 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-B82562N4104M000DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |